22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - SMD WCAP-ASLL 22uF 35V 20% SMD/SMT
CAP ALUM 22UF 20% 35V SMD
SMD Aluminium Electrolytic Capacitor, WCAP-ASLL Series, 22 F, 35 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8583-6-ND | 732-8583-1-ND | 865060543003 | 865060543003 | 40Y3931 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Wcap-Asll Series, 22 F, 35 V, Radial Can Smd, 6.3 Mm Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |