330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Electrolytic Capacitor, Snap-in, WCAP-AIE8 Series, 330 F, 20%, 450 V, 35 mm RoHS Compliant: Yes
CAP ALUM 330UF 20% 450V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-6652-ND | 40Y3877 | 861221486021 |
| Product Name | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, Wcap-Aie8 Series, 330 F, 20%, 450 V, 35 Mm Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |