WCAP-AIE8 Aluminium Capacitor 180uF 450V
WCAP-AIE8 Aluminium Capacitor 180uF 450V
180µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
CAP ALUM 180UF 20% 450V SNAP
Electrolytic Capacitor, Snap-in, WCAP-AIE8 Series, 180 F, 20%, 450 V, 25 mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1247480 | 732-6596-ND | 861221484010 | 40Y3866 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, Wcap-Aie8 Series, 180 F, 20%, 450 V, 25 Mm Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |