Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 861141485033

Description
CAP ALUM 470UF 20% 450V SNAP TH
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 450V SNAP TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-861141485033-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-861141485033-ND
Aluminum Electrolytic Capacitors 732-861141485033-ND
CAP ALUM 470UF 20% 450V SNAP TH

CAP ALUM 470UF 20% 450V SNAP TH

Buy Now Datasheet
Aluminium Capacitors - 2759223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2759223
Aluminium Capacitors 2759223
Al Capacitor Radial WCAP-AI3H 470uF 450V

Al Capacitor Radial WCAP-AI3H 470uF 450V

Supplier's Site
Aluminium Capacitors - 2759222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2759222
Aluminium Capacitors 2759222
Wurth Elektronik 861141485033 Capacitor

Wurth Elektronik 861141485033 Capacitor

Supplier's Site
Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Wurth Elektronik - 57AK6904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Wurth Elektronik
57AK6904
Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Wurth Elektronik 57AK6904
CAP, 470UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 470UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 861141485033 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
861141485033
Capacitors - Aluminum Electrolytic Capacitors 861141485033
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-861141485033-ND 2759223 2759222 57AK6904 861141485033
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details