4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Al Capacitor Snap WCAP-AI3H 4700uF 63V
Al Capacitor Snap WCAP-AI3H 4700uF 63V
CAP ALUM 4700UF 20% 63V SNAP
CAP, 4700UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Snap In WCAP-AI3H 4700uF 63V 20% Snap In
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-11887-ND | 2759206 | 861140786018 | 57AK6902 | 861140786018 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 4700Uf, 63V, Alu Elec, Snap-In Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |