Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 861111484020

Description
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-6633-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-6633-ND
Aluminum Electrolytic Capacitors 732-6633-ND
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 861111484020 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
861111484020
Capacitors - Aluminum Electrolytic Capacitors 861111484020
CAP ALUM 270UF 20% 450V SNAP

CAP ALUM 270UF 20% 450V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, Wcap-Ail5 Series, 270 F, 20%, 450 V, 25 Mm Rohs Compliant Wurth Elektronik - 40Y3811 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Wcap-Ail5 Series, 270 F, 20%, 450 V, 25 Mm Rohs Compliant Wurth Elektronik
40Y3811
Electrolytic Capacitor, Snap-In, Wcap-Ail5 Series, 270 F, 20%, 450 V, 25 Mm Rohs Compliant Wurth Elektronik 40Y3811
Electrolytic Capacitor, Snap-in, WCAP-AIL5 Series, 270 F, 20%, 450 V, 25 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, WCAP-AIL5 Series, 270 F, 20%, 450 V, 25 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-6633-ND 861111484020 40Y3811
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Wcap-Ail5 Series, 270 F, 20%, 450 V, 25 Mm Rohs Compliant Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details