Wurth Elektronik 861111483002 Capacitor
Wurth Elektronik 861111483002 Capacitor
47µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Electrolytic Capacitor, Snap-in, WCAP-AIL5 Series, 47 F, 20%, 450 V, 22 mm RoHS Compliant: Yes
CAP ALUM 47UF 20% 450V SNAP
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1250088 | 732-6509-ND | 40Y3793 | 861111483002 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, Wcap-Ail5 Series, 47 F, 20%, 450 V, 22 Mm Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |