680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
WCAP-AIG5 ALUMINUM ELECTROLYTIC CAP ROHS COMPLIANT: YES
CAP ALUM 680UF 20% 200V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-861021085019-ND | 55AK5352 | 861021085019 |
| Product Name | Aluminum Electrolytic Capacitors | Wcap-Aig5 Aluminum Electrolytic Cap Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |