Al Electrolytic Capacitors 10uF 400V
Al Electrolytic Capacitors 10uF 400V
Al Electrolytic Capacitors 10uF 400V
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-AT1H 10uF 400V 20% Radial
CAP ALUM 10UF 20% 400V RADIAL
Electrolytic Capacitor, WCAP-AT1H Series, 10 F, 20%, 400 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8396292P | 8396292 | 732-9301-1-ND | 860241375002 | 860241375002 | 75Y5979 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Wcap-At1H Series, 10 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Wurth Elektronik |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | |||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |