33µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
33µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP, 33UF, 250V, ALU ELEC, RADIAL; Capacitance:33µF; Voltage Rating:250V; Product Range:WCAP-AT1H Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:25mm; Operating RoHS Compliant: Yes
CAP ALUM 33UF 20% 250V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-AT1H 33uF 250V 20% Radial
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9329-3-ND | 26AH1089 | 860241178003 | 860241178003 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 33Uf, 250V, Alu Elec, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |