47µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Wurth Elektronik 860240473003 Capacitor
Wurth Elektronik 860240473003 Capacitor
CAPACITOR, ALU ELEC, 47UF, 25V, RADIAL; Capacitance:47µF; Voltage Rating:25V; Product Range:WCAP-AT1H Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11mm; Operating RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-AT1H 47uF 25V 20% Radial
CAP ALUM 47UF 20% 25V RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9279-3-ND | 8396211 | 99AH1520 | 860240473003 | 860240473003 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitor, Alu Elec, 47Uf, 25V, Radial; Capacitance Wurth Elektronik | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |