Al Electrolytic Capacitors 47uF 50V
Al Electrolytic Capacitors 47uF 50V
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP ALUM 47UF 20% 50V RADIAL
Electrolytic Capacitor, WCAP-ATLL Series, 47 F, 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 47uF 50V 20% Radial
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8399409 | 732-9594-3-ND | 860160674016 | 75Y5970 | 860160674016 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Wcap-Atll Series, 47 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |