Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860160672011

Description
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-9589-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9589-1-ND
Aluminum Electrolytic Capacitors 732-9589-1-ND
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

22µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9589-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9589-3-ND
Aluminum Electrolytic Capacitors 732-9589-3-ND
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

22µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8399389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8399389
Aluminium Capacitors 8399389
Al Electrolytic Capacitors 22uF 50V

Al Electrolytic Capacitors 22uF 50V

Supplier's Site
Aluminium Capacitors - 1636850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636850
Aluminium Capacitors 1636850
Al Electrolytic Capacitors 22uF 50V

Al Electrolytic Capacitors 22uF 50V

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860160672011
Aluminum Electrolytic Capacitors - Radial Leaded 860160672011
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 22uF 50V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 22uF 50V 20% Radial

Buy Now Datasheet
Capacitor, Alu Elec, 22Uf, 50V, Radial; Capacitance Wurth Elektronik - 25AJ3356 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 22Uf, 50V, Radial; Capacitance Wurth Elektronik
25AJ3356
Capacitor, Alu Elec, 22Uf, 50V, Radial; Capacitance Wurth Elektronik 25AJ3356
CAPACITOR, ALU ELEC, 22UF, 50V, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:WCAP-ATLL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 22UF, 50V, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:WCAP-ATLL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860160672011 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860160672011
Capacitors - Aluminum Electrolytic Capacitors 860160672011
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-9589-1-ND 8399389 860160672011 25AJ3356 860160672011
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitor, Alu Elec, 22Uf, 50V, Radial; Capacitance Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details