Wurth Elektronik 860160672001 Capacitor
Wurth Elektronik 860160672001 Capacitor
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
CAPACITOR, ALU ELEC, 0.47UF, 50V, RADIAL; Capacitance:0.47µF; Voltage Rating:50V; Product Range:WCAP-ATLL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes
CAP ALUM 0.47UF 20% 50V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8399358 | 732-9579-3-ND | 99AH1508 | 860160672001 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 0.47Uf, 50V, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose |