150µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Al Electrolytic Capacitors 150uF 35V
CAP ALUM 150UF 20% 35V RADIAL
ALUMINIUM ELECTROLYTIC CAPACITOR-LEADED ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9554-3-ND | 1636816 | 860160575016 | 66AH4196 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor-Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |