Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860160573006

Description
Al Electrolytic Capacitors 39uF 35V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 39uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8399238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8399238
Aluminium Capacitors 8399238
Al Electrolytic Capacitors 39uF 35V

Al Electrolytic Capacitors 39uF 35V

Supplier's Site
Aluminium Capacitors - 1636801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636801
Aluminium Capacitors 1636801
Al Electrolytic Capacitors 39uF 35V

Al Electrolytic Capacitors 39uF 35V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-9544-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9544-1-ND
Aluminum Electrolytic Capacitors 732-9544-1-ND
39µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

39µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9544-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9544-3-ND
Aluminum Electrolytic Capacitors 732-9544-3-ND
39µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

39µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860160573006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860160573006
Capacitors - Aluminum Electrolytic Capacitors 860160573006
CAP ALUM 39UF 20% 35V RADIAL

CAP ALUM 39UF 20% 35V RADIAL

Supplier's Site
Cap, 39Uf, 35V, Alu Elec, Radial Rohs Compliant Wurth Elektronik - 55AK5302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Uf, 35V, Alu Elec, Radial Rohs Compliant Wurth Elektronik
55AK5302
Cap, 39Uf, 35V, Alu Elec, Radial Rohs Compliant Wurth Elektronik 55AK5302
CAP, 39UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 39UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860160573006
Aluminum Electrolytic Capacitors - Radial Leaded 860160573006
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 39uF 35V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 39uF 35V 20% Radial

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8399238 732-9544-1-ND 860160573006 55AK5302 860160573006
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 39Uf, 35V, Alu Elec, Radial Rohs Compliant Wurth Elektronik Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details