560µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
560µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Wurth Elektronik 860160374026 Capacitor
Wurth Elektronik 860160374026 Capacitor
CAP ALUM 560UF 20% 16V RADIAL
ALUMINIUM ELECTROLYTIC CAPACITOR-LEADED ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLL 560uF 16V 20% Radial
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9479-1-ND | 8394362 | 860160374026 | 66AH4149 | 860160374026 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor-Leaded Rohs Compliant Wurth Elektronik | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |