Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860080672001

Description
Al Electrolytic Capacitors 22uF 50V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 22uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8400234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8400234
Aluminium Capacitors 8400234
Al Electrolytic Capacitors 22uF 50V

Al Electrolytic Capacitors 22uF 50V

Supplier's Site
Aluminium Capacitors - 1636739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636739
Aluminium Capacitors 1636739
Al Electrolytic Capacitors 22uF 50V

Al Electrolytic Capacitors 22uF 50V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-9043-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9043-3-ND
Aluminum Electrolytic Capacitors 732-9043-3-ND
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9043-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9043-1-ND
Aluminum Electrolytic Capacitors 732-9043-1-ND
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Wcap-Atli Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik - 40Y3646 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Wcap-Atli Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
40Y3646
Aluminium Electrolytic Capacitor, Wcap-Atli Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik 40Y3646
Aluminium Electrolytic Capacitor, WCAP-ATLI Series, 22 F, 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, WCAP-ATLI Series, 22 F, 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860080672001 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860080672001
Capacitors - Aluminum Electrolytic Capacitors 860080672001
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8400234 732-9043-3-ND 40Y3646 860080672001
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Wcap-Atli Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details