33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Al Electrolytic Capacitors 33uF 35V
Al Electrolytic Capacitors 33uF 35V
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 33uF 35V 20% Radial
CAP ALUM 33UF 20% 35V RADIAL
CAP, 33UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9093-3-ND | 8400398 | 860080572001 | 860080572001 | 55AK5268 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Cap, 33Uf, 35V, Alu Elec, Radial Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |