Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860080478024

Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-9040-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9040-3-ND
Aluminum Electrolytic Capacitors 732-9040-3-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9040-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9040-1-ND
Aluminum Electrolytic Capacitors 732-9040-1-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860080478024 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860080478024
Capacitors - Aluminum Electrolytic Capacitors 860080478024
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site
Capacitor, Alu Elec, 2200Uf, 25V, Radial; Capacitance Wurth Elektronik - 25AJ3323 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 2200Uf, 25V, Radial; Capacitance Wurth Elektronik
25AJ3323
Capacitor, Alu Elec, 2200Uf, 25V, Radial; Capacitance Wurth Elektronik 25AJ3323
CAPACITOR, ALU ELEC, 2200UF, 25V, RADIAL; Capacitance:2200µF; Voltage Rating:25V; Product Range:WCAP-ATLI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:35mm; OperatingRoHS Compliant: Yes

CAPACITOR, ALU ELEC, 2200UF, 25V, RADIAL; Capacitance:2200µF; Voltage Rating:25V; Product Range:WCAP-ATLI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:35mm; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 732-9040-3-ND 860080478024 25AJ3323
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 2200Uf, 25V, Radial; Capacitance Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers