120µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
120µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Wurth Elektronik 860080473007 Capacitor
Wurth Elektronik 860080473007 Capacitor
CAPACITOR, ALU ELEC, 120UF, 25V, RADIAL; Capacitance:120µF; Voltage Rating:25V; Product Range:WCAP-ATLI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:15mm; RoHS Compliant: Yes
CAP ALUM 120UF 20% 25V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 120uF 25V 20% Radial
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9023-3-ND | 8400164 | 25AJ3317 | 860080473007 | 860080473007 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitor, Alu Elec, 120Uf, 25V, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |