47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 47uF 25V 20% Radial
CAP ALUM 47UF 20% 25V RADIAL
CAPACITOR, ALU ELEC, 47UF, 25V, RADIAL; Capacitance:47µF; Voltage Rating:25V; Product Range:WCAP-ATLI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9018-3-ND | 860080472002 | 860080472002 | 25AJ3315 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 47Uf, 25V, Radial; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |