Al Electrolytic Capacitors 2200uF 16V
Al Electrolytic Capacitors 2200uF 16V
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
CAPACITOR, ALU ELEC, 2200UF, 16V, RADIAL; Capacitance:2200µF; Voltage Rating:16V; Product Range:WCAP-ATLI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:25mm; OperatingRoHS Compliant: Yes
CAP ALUM 2200UF 20% 16V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8400124 | 732-9012-1-ND | 25AJ3314 | 860080378024 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 2200Uf, 16V, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose |