Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860080273006

Description
180µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-9072-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9072-3-ND
Aluminum Electrolytic Capacitors 732-9072-3-ND
180µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

180µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-9072-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9072-1-ND
Aluminum Electrolytic Capacitors 732-9072-1-ND
180µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

180µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8400326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8400326
Aluminium Capacitors 8400326
Al Electrolytic Capacitors 180uF 10V

Al Electrolytic Capacitors 180uF 10V

Supplier's Site
Aluminium Capacitors - 1636684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636684
Aluminium Capacitors 1636684
Al Electrolytic Capacitors 180uF 10V

Al Electrolytic Capacitors 180uF 10V

Supplier's Site
Cap, 180Uf, 10V, Alu Elec, Radial Rohs Compliant Wurth Elektronik - 55AK5214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 10V, Alu Elec, Radial Rohs Compliant Wurth Elektronik
55AK5214
Cap, 180Uf, 10V, Alu Elec, Radial Rohs Compliant Wurth Elektronik 55AK5214
CAP, 180UF, 10V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 180UF, 10V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860080273006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860080273006
Capacitors - Aluminum Electrolytic Capacitors 860080273006
CAP ALUM 180UF 20% 10V RADIAL

CAP ALUM 180UF 20% 10V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860080273006
Aluminum Electrolytic Capacitors - Radial Leaded 860080273006
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 180uF 10V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATLI 180uF 10V 20% Radial

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-9072-3-ND 8400326 55AK5214 860080273006 860080273006
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 180Uf, 10V, Alu Elec, Radial Rohs Compliant Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details