Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860040781021

Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-9252-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-9252-ND
Aluminum Electrolytic Capacitors 732-9252-ND
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1500µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860040781021 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860040781021
Capacitors - Aluminum Electrolytic Capacitors 860040781021
CAP ALUM 1500UF 20% 63V RADIAL

CAP ALUM 1500UF 20% 63V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860040781021
Aluminum Electrolytic Capacitors - Radial Leaded 860040781021
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 1500uF 63V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATUL 1500uF 63V 20% Radial

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Wcap-Atul Series, 1500 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Wurth Elektronik - 40Y3631 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Wcap-Atul Series, 1500 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
40Y3631
Aluminium Electrolytic Capacitor, Wcap-Atul Series, 1500 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Wurth Elektronik 40Y3631
Aluminium Electrolytic Capacitor, WCAP-ATUL Series, 1500 F, 20%, 63 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, WCAP-ATUL Series, 1500 F, 20%, 63 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-9252-ND 860040781021 860040781021 40Y3631
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Aluminium Electrolytic Capacitor, Wcap-Atul Series, 1500 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers