330µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP ALUM 330UF 20% 35V RADIAL
CAPACITOR, ALU ELEC, 330UF, 35V, RADIAL; Capacitance:330µF; Voltage Rating:35V; Product Range:WCAP-ATUL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 732-9220-1-ND | 860040575009 | 25AJ3300 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 330Uf, 35V, Radial; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |