Wurth Elektronik 860040274005 Capacitor
Wurth Elektronik 860040274005 Capacitor
680µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
680µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
ALUMINIUM ELECTROLYTIC CAPACITOR-LEADED ROHS COMPLIANT: YES
CAP ALUM 680UF 20% 10V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8398904 | 732-9201-1-ND | 66AH4091 | 860040274005 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor-Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose |