Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860021383023

Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8901-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8901-ND
Aluminum Electrolytic Capacitors 732-8901-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8404744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8404744
Aluminium Capacitors 8404744
Al Electrolytic Capacitors 150uF 400V

Al Electrolytic Capacitors 150uF 400V

Supplier's Site
Aluminium Capacitors - 1637615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1637615
Aluminium Capacitors 1637615
Al Electrolytic Capacitors 150uF 400V

Al Electrolytic Capacitors 150uF 400V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 860021383023 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860021383023
Capacitors - Aluminum Electrolytic Capacitors 860021383023
CAP ALUM 150UF 20% 400V RADIAL

CAP ALUM 150UF 20% 400V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Wcap-Atg5 Series, 150 F, 20%, 400 V, 22 Mm, Radial Leaded Rohs Compliant Wurth Elektronik - 40Y3597 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Wcap-Atg5 Series, 150 F, 20%, 400 V, 22 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
40Y3597
Aluminium Electrolytic Capacitor, Wcap-Atg5 Series, 150 F, 20%, 400 V, 22 Mm, Radial Leaded Rohs Compliant Wurth Elektronik 40Y3597
Aluminium Electrolytic Capacitor, WCAP-ATG5 Series, 150 F, 20%, 400 V, 22 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, WCAP-ATG5 Series, 150 F, 20%, 400 V, 22 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860021383023
Aluminum Electrolytic Capacitors - Radial Leaded 860021383023
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG5 150uF 400V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG5 150uF 400V 20% Radial

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 732-8901-ND 8404744 860021383023 40Y3597 860021383023
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Wcap-Atg5 Series, 150 F, 20%, 400 V, 22 Mm, Radial Leaded Rohs Compliant Wurth Elektronik Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details