Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860020574011

Description
180µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8945-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8945-1-ND
Aluminum Electrolytic Capacitors 732-8945-1-ND
180µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

180µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8945-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8945-3-ND
Aluminum Electrolytic Capacitors 732-8945-3-ND
180µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

180µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 180Uf, 35V, Alu Elec, Radial; Capacitance Wurth Elektronik - 26AH1005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 35V, Alu Elec, Radial; Capacitance Wurth Elektronik
26AH1005
Cap, 180Uf, 35V, Alu Elec, Radial; Capacitance Wurth Elektronik 26AH1005
CAP, 180UF, 35V, ALU ELEC, RADIAL; Capacitance:180µF; Voltage Rating:35V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating RoHS Compliant: Yes

CAP, 180UF, 35V, ALU ELEC, RADIAL; Capacitance:180µF; Voltage Rating:35V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860020574011 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860020574011
Capacitors - Aluminum Electrolytic Capacitors 860020574011
CAP ALUM 180UF 20% 35V RADIAL

CAP ALUM 180UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 732-8945-1-ND 26AH1005 860020574011
Product Name Aluminum Electrolytic Capacitors Cap, 180Uf, 35V, Alu Elec, Radial; Capacitance Wurth Elektronik Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details