2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Wurth Elektronik 860020378021 Capacitor
Wurth Elektronik 860020378021 Capacitor
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG5 2200uF 16V 20% Radial
CAPACITOR, ALU ELEC, 2200UF, 16V, RADIAL; Capacitance:2200µF; Voltage Rating:16V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:13mm; Lead Spacing:5mm; Height:20mm; OperatingRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8808-1-ND | 8396463 | 860020378021 | 99AH1466 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitor, Alu Elec, 2200Uf, 16V, Radial; Capacitance Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Features | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |