Wurth Elektronik GmbH & Co. KG Aluminium Capacitors 860020372004

Description
Al Electrolytic Capacitors 47uF 16V
Request a Quote Datasheet
Description
Al Electrolytic Capacitors 47uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8396416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8396416
Aluminium Capacitors 8396416
Al Electrolytic Capacitors 47uF 16V

Al Electrolytic Capacitors 47uF 16V

Supplier's Site
Aluminium Capacitors - 1636155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1636155
Aluminium Capacitors 1636155
Al Electrolytic Capacitors 47uF 16V

Al Electrolytic Capacitors 47uF 16V

Supplier's Site
Aluminum Electrolytic Capacitors - 732-8791-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8791-3-ND
Aluminum Electrolytic Capacitors 732-8791-3-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8791-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8791-1-ND
Aluminum Electrolytic Capacitors 732-8791-1-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860020372004 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860020372004
Capacitors - Aluminum Electrolytic Capacitors 860020372004
CAP ALUM 47UF 20% 16V RADIAL

CAP ALUM 47UF 20% 16V RADIAL

Supplier's Site
Capacitor, Alu Elec, 47Uf, 16V, Radial; Capacitance Wurth Elektronik - 99AH1461 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 47Uf, 16V, Radial; Capacitance Wurth Elektronik
99AH1461
Capacitor, Alu Elec, 47Uf, 16V, Radial; Capacitance Wurth Elektronik 99AH1461
CAPACITOR, ALU ELEC, 47UF, 16V, RADIAL; Capacitance:47µF; Voltage Rating:16V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

CAPACITOR, ALU ELEC, 47UF, 16V, RADIAL; Capacitance:47µF; Voltage Rating:16V; Product Range:WCAP-ATG5 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8396416 732-8791-3-ND 860020372004 99AH1461
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 47Uf, 16V, Radial; Capacitance Wurth Elektronik
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713236 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details