15000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
15000µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAPACITOR, 15000UF, 10V, RADIAL; Capacitance:15000µF;
CAP ALUM 15000UF 20% 10V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded WCAPATG5 15000uF 10V 20% Radial
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8933-3-ND | 99AH1459 | 860020281031 | 860020281031 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor, 15000Uf, 10V, Radial; Capacitance Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |