Wurth Elektronik 860010578017 Capacitor
Wurth Elektronik 860010578017 Capacitor
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 1000uF 35V 20% Radial
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 1000 F, 20%, 35 V, 13 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 35V RADIAL
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8397349 | 732-8747-1-ND | 860010578017 | 40Y3429 | 860010578017 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 1000 F, 20%, 35 V, 13 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Applications | General Purpose | General Purpose; General Purpose |