2700µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
2700µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Al Electrolytic Capacitors 2700µF 25V
Al Electrolytic Capacitors 2700uF 25V
CAP ALUM 2700UF 20% 25V RADIAL
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 2700 F, 20%, 25 V, 16 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8645-1-ND | 8397002 | 860010480022 | 40Y3405 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 2700 F, 20%, 25 V, 16 Mm, Radial Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |