Wurth Elektronik GmbH & Co. KG Aluminum Electrolytic Capacitors 860010472005

Description
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 732-8628-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8628-1-ND
Aluminum Electrolytic Capacitors 732-8628-1-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 732-8628-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
732-8628-3-ND
Aluminum Electrolytic Capacitors 732-8628-3-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
860010472005
Aluminum Electrolytic Capacitors - Radial Leaded 860010472005
Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 47uF 25V 20% Radial

Aluminum Electrolytic Capacitors - Radial Leaded WCAP-ATG8 47uF 25V 20% Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 860010472005 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
860010472005
Capacitors - Aluminum Electrolytic Capacitors 860010472005
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 47 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik - 40Y3388 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 47 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
40Y3388
Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 47 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik 40Y3388
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 47 F, 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 47 F, 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 732-8628-1-ND 860010472005 860010472005 40Y3388
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 47 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713256 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers