Wurth Elektronik 860010472003 Capacitor
Wurth Elektronik 860010472003 Capacitor
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 22 F, 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 22UF 20% 25V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8396949 | 732-8626-1-ND | 40Y3386 | 860010472003 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 22 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose |