47µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
47µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Al Electrolytic Capacitors 47µF 10V
Al Electrolytic Capacitors 47uF 10V
CAP ALUM 47UF 20% 10V RADIAL
Aluminium Electrolytic Capacitor, WCAP-ATG8 Series, 47 F, 20%, 10 V, 5 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 732-8700-3-ND | 8397185 | 860010272003 | 40Y3322 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Wcap-Atg8 Series, 47 F, 20%, 10 V, 5 Mm, Radial Leaded Rohs Compliant Wurth Elektronik |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |