Wurth Elektronik GmbH & Co. KG Oscillators 8302091578

Description
IQXO-951 2520; 2.5 X 2.0 MM; 50
Request a Quote Datasheet
Description
IQXO-951 2520; 2.5 X 2.0 MM; 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 732-8302091578DKR-ND - DigiKey
Thief River Falls, MN, United States
IQXO-951 2520; 2.5 X 2.0 MM; 50

IQXO-951 2520; 2.5 X 2.0 MM; 50

Buy Now Datasheet
Oscillators - 732-8302091578CT-ND - DigiKey
Thief River Falls, MN, United States
IQXO-951 2520; 2.5 X 2.0 MM; 50

IQXO-951 2520; 2.5 X 2.0 MM; 50

Buy Now Datasheet
Oscillators - 732-8302091578TR-ND - DigiKey
Thief River Falls, MN, United States
IQXO-951 2520; 2.5 X 2.0 MM; 50

IQXO-951 2520; 2.5 X 2.0 MM; 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 732-8302091578DKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 2732764 - RS Components, Ltd.
Specs
Package / Form Factor TLGA
Features / Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Surface Mount Crystals - ECS-160-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Programmable Timers and Oscillators - LMK61E2-I7SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers