Wurth Elektronik GmbH & Co. KG Crystals 830108186509

Description
26MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-830108186509CT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-830108186509TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-830108186509DKR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 197509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197509
Crystal Units 197509
Wurth Elektronik 830108186509 Crystal

Wurth Elektronik 830108186509 Crystal

Supplier's Site
Crystal Units - 197507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197507
Crystal Units 197507
Wurth Elektronik 830108186509 Crystal

Wurth Elektronik 830108186509 Crystal

Supplier's Site
WE-XTAL QUARTZ CRYSTAL 26.0 MHZ;

WE-XTAL QUARTZ CRYSTAL 26.0 MHZ;

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-830108186509CT-ND 197509 830108186509
Product Name Crystals Crystal Units Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; SMT Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details