Wurth Elektronik GmbH & Co. KG Crystal Units 830063321

Description
Wurth Elektronik 830063321 Crystal
Request a Quote Datasheet
Description
Wurth Elektronik 830063321 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 197611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197611
Crystal Units 197611
Wurth Elektronik 830063321 Crystal

Wurth Elektronik 830063321 Crystal

Supplier's Site
Crystal Units - 197610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197610
Crystal Units 197610
Wurth Elektronik 830063321 Crystal

Wurth Elektronik 830063321 Crystal

Supplier's Site
Crystals - 732-830063321TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830063321DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830063321CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Crystals Crystals
Product Number 197611 732-830063321TR-ND
Product Name Crystal Units Crystals
Package / Form Factor Surface Mount; SMT Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystal Units - 6719258 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details