Wurth Elektronik GmbH & Co. KG Crystal Units 830058149

Description
Wurth Elektronik 830058149 Crystal
Request a Quote Datasheet
Description
Wurth Elektronik 830058149 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 197619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197619
Crystal Units 197619
Wurth Elektronik 830058149 Crystal

Wurth Elektronik 830058149 Crystal

Supplier's Site
Crystal Units - 197620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197620
Crystal Units 197620
Wurth Elektronik 830058149 Crystal

Wurth Elektronik 830058149 Crystal

Supplier's Site
Crystals - 1923-830058149TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-830058149DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-830058149CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Crystals Crystals
Product Number 197619 1923-830058149TR-ND
Product Name Crystal Units Crystals
Package / Form Factor Surface Mount; SMT Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675298 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-100-8-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
TCXO (Temperature Compensated Crystal Oscillator) - TC900 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details