Wurth Elektronik GmbH & Co. KG Crystal Units 830053099

Description
Wurth Elektronik 830053099 Crystal
Request a Quote Datasheet
Description
Wurth Elektronik 830053099 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 197471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197471
Crystal Units 197471
Wurth Elektronik 830053099 Crystal

Wurth Elektronik 830053099 Crystal

Supplier's Site
Crystal Units - 197470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197470
Crystal Units 197470
Wurth Elektronik 830053099 Crystal

Wurth Elektronik 830053099 Crystal

Supplier's Site
Crystals - 732-830053099TR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830053099DKR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830053099CT-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 830053099
CRYSTAL 27.1200MHZ 10PF SMD

CRYSTAL 27.1200MHZ 10PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 197471 732-830053099TR-ND 830053099
Product Name Crystal Units Crystals Crystals
Package / Form Factor Surface Mount; SMT Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz 27.12 MHz
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-102.4-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystal Units - 8149465P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details