Aker Technology USA Corporation 2 Pin Crystal CAA CAA-8.000-18-1530-R

Description
Crystal,11.4mm x4.5mm,8MHz,18pF.-20 -70C
Request a Quote
Description
Crystal,11.4mm x4.5mm,8MHz,18pF.-20 -70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Crystal oscillator in HC-49/U-S SMD package, 8.000 MHz nominal frequency, 18 pF load capacitance, ±15 ppm frequency tolerance at 25°C, ±30 ppm frequency stability over -20 to +70°C, fundamental mode of oscillation, 60 ohms maximum equivalent series resistance, 100 µW maximum drive level, 7.0 pF maximum shunt capacitance, 500 MΩ minimum insulation resistance at 100 Vdc, ±5 ppm/year aging, operating temperature range -20 to +70°C, storage temperature range -55 to +125°C, height 4.3 mm, seam-sealed ceramic-metal package, tape and reel packaging.

Datasheet Summary
Powered by GS/AI

Crystal oscillator in HC-49/U-S SMD package, 8.000 MHz nominal frequency, 18 pF load capacitance, ±15 ppm frequency tolerance at 25°C, ±30 ppm frequency stability over -20 to +70°C, fundamental mode of oscillation, 60 ohms maximum equivalent series resistance, 100 µW maximum drive level, 7.0 pF maximum shunt capacitance, 500 MΩ minimum insulation resistance at 100 Vdc, ±5 ppm/year aging, operating temperature range -20 to +70°C, storage temperature range -55 to +125°C, height 4.3 mm, seam-sealed ceramic-metal package, tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
2 Pin Crystal CAA
CAA-8.000-18-1530-R
2 Pin Crystal CAA CAA-8.000-18-1530-R
Crystal,11.4mm x4.5mm,8MHz,18pF.-20 -70C

Crystal,11.4mm x4.5mm,8MHz,18pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number CAA-8.000-18-1530-R
Product Name 2 Pin Crystal CAA
Package / Form Factor Surface Mount; CAA
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 6719381 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details