Wurth Elektronik GmbH & Co. KG Crystals 830026902

Description
8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830026902TR-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830026902CT-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

8.192MHz ±20ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830026902DKR-ND - DigiKey
Thief River Falls, MN, United States
WE-XTAL QUARTZ CRYSTAL 8.1920 MH

WE-XTAL QUARTZ CRYSTAL 8.1920 MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 732-830026902TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Units - 8136065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details