Wurth Elektronik GmbH & Co. KG Crystal Units 830026504

Description
Wurth Elektronik 830026504 Crystal
Request a Quote Datasheet
Description
Wurth Elektronik 830026504 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 197721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197721
Crystal Units 197721
Wurth Elektronik 830026504 Crystal

Wurth Elektronik 830026504 Crystal

Supplier's Site
Crystal Units - 197720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197720
Crystal Units 197720
Wurth Elektronik 830026504 Crystal

Wurth Elektronik 830026504 Crystal

Supplier's Site
Crystals - 732-830026504TR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830026504CT-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 732-830026504DKR-ND - DigiKey
Thief River Falls, MN, United States
WE-XTAL QUARTZ CRYSTAL 30.0 MHZ;

WE-XTAL QUARTZ CRYSTAL 30.0 MHZ;

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Crystals Crystals
Product Number 197721 732-830026504TR-ND
Product Name Crystal Units Crystals
Package / Form Factor Surface Mount; SMT Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-110.5-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 8149431P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 14.75 MHz
View Details
Crystal Units - 6719270 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers