Wurth Elektronik GmbH & Co. KG Crystals 830010595

Description
25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 732-830010595TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830010595CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

25MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830010595DKR-ND - DigiKey
Thief River Falls, MN, United States
WE-XTAL QUARTZ CRYSTAL 25.0 MHZ;

WE-XTAL QUARTZ CRYSTAL 25.0 MHZ;

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 732-830010595TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CTS3 - CTS3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillators - 7960640 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-100-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-3225H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 54 MHz
View Details