Wurth Elektronik GmbH & Co. KG Crystals 830003386B

Description
24.576MHz ±20ppm Crystal 30pF 35 Ohms HC-49/U
Request a Quote Datasheet
Description
24.576MHz ±20ppm Crystal 30pF 35 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-830003386B-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±20ppm Crystal 30pF 35 Ohms HC-49/U

24.576MHz ±20ppm Crystal 30pF 35 Ohms HC-49/U

Buy Now Datasheet
Crystals 830003386B
WE-XTAL QUARTZ CRYSTAL 24.5760 M

WE-XTAL QUARTZ CRYSTAL 24.5760 M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 1923-830003386B-ND 830003386B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Frequency Stability 50 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystals - XC1356-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
2 suppliers
Crystal Units - 1734315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details