Wurth Elektronik GmbH & Co. KG Crystal Units 830003237

Description
Wurth Elektronik 830003237 Crystal
Request a Quote Datasheet
Description
Wurth Elektronik 830003237 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 197692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197692
Crystal Units 197692
Wurth Elektronik 830003237 Crystal

Wurth Elektronik 830003237 Crystal

Supplier's Site
Crystal Units - 197694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
197694
Crystal Units 197694
Wurth Elektronik 830003237 Crystal

Wurth Elektronik 830003237 Crystal

Supplier's Site
Crystals - 732-830003237CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830003237TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 732-830003237DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 16.0000MHZ 16PF SMD

CRYSTAL 16.0000MHZ 16PF SMD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Crystals Crystals
Product Number 197692 732-830003237CT-ND
Product Name Crystal Units Crystals
Package / Form Factor Surface Mount; SMT Surface Mount; HC-49/US
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystal Oscillators - 6720624 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 1734575 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details