The ECS-129.6-18-4X is a through-hole quartz crystal in the HC-49USX series, designed for stable frequency generation in electronic circuits. It features a low-profile resistance-welded package with a 3.5 mm lead spacing and complies with RoHS standards. The part operates within a temperature range of -10°C to +70°C, with a frequency tolerance of ±30 ppm at +25°C and frequency stability of ±50 ppm over the operating range. It is specified for 12.96 MHz operation in fundamental mode, with a maximum equivalent series resistance of 60 Ω and a drive level of 500 μW. The load capacitance is rated at 18 pF, and the shunt capacitance is 7 pF. The component is rated for MSL 1 and has a storage temperature range of -55°C to +125°C. The aging rate over the first year is ±5 ppm at +25°C.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
12.96MHz ±30ppm Crystal 18pF 60 Ohms HC-49/US
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-129.6-18-4X | X1083-ND | ECS-129.6-18-4X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 12.96 MHz | 12.96 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |