Wurth Elektronik GmbH & Co. KG Crystals 830003206B

Description
12MHz ±20ppm Crystal 30pF 35 Ohms HC-49/U
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 30pF 35 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-830003206B-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 30pF 35 Ohms HC-49/U

12MHz ±20ppm Crystal 30pF 35 Ohms HC-49/U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-830003206B-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/U
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-RHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 6720261P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 6 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details